Capital Lighting, Inc. 42706OZ Pendants-Bowl Style 618248

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.46 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 16 Product Name: Three Light Inverted Pendant UPC: 783927334471 Category: Inverted Pendant Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.46 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 16 Product Name: Three Light Inverted Pendant UPC: 783927334471 Category: Inverted Pendant Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42706OZ Pendants-Bowl Style - 618248 - Capital Lighting, Inc.
Columbus, OH, USA
42706OZ Pendants-Bowl Style
618248
42706OZ Pendants-Bowl Style 618248
PRODUCT DETAILS / SPECS Width/Dia: 20.46 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 16 Product Name: Three Light Inverted Pendant UPC: 783927334471 Category: Inverted Pendant Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 20.46
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 16
Product Name: Three Light Inverted Pendant
UPC: 783927334471
Category: Inverted Pendant
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618248
Product Name 42706OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details