Capital Lighting, Inc. 42705OZ Mini Chandeliers-Glass Shade 618245

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.06 Height: 17.29 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 6 Product Name: Three Light Pendalette UPC: 783927334662 Category: Pendalette Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.06 Height: 17.29 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 6 Product Name: Three Light Pendalette UPC: 783927334662 Category: Pendalette Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42705OZ Mini Chandeliers-Glass Shade - 618245 - Capital Lighting, Inc.
Columbus, OH, USA
42705OZ Mini Chandeliers-Glass Shade
618245
42705OZ Mini Chandeliers-Glass Shade 618245
PRODUCT DETAILS / SPECS Width/Dia: 13.06 Height: 17.29 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 6 Product Name: Three Light Pendalette UPC: 783927334662 Category: Pendalette Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 13.06
Height: 17.29
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 6
Product Name: Three Light Pendalette
UPC: 783927334662
Category: Pendalette
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618245
Product Name 42705OZ Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details