Capital Lighting, Inc. 42704OZ Mid. Chandeliers-Glass Up 618242

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.34 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 24 Product Name: Nine Light Chandelier UPC: 783927334518 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.34 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 24 Product Name: Nine Light Chandelier UPC: 783927334518 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42704OZ Mid. Chandeliers-Glass Up - 618242 - Capital Lighting, Inc.
Columbus, OH, USA
42704OZ Mid. Chandeliers-Glass Up
618242
42704OZ Mid. Chandeliers-Glass Up 618242
PRODUCT DETAILS / SPECS Width/Dia: 35.34 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 24 Product Name: Nine Light Chandelier UPC: 783927334518 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 35.34
Height: 32.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Olde Bronze
Weight: 24
Product Name: Nine Light Chandelier
UPC: 783927334518
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618242
Product Name 42704OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details