Capital Lighting, Inc. 49264AZ Exterior -Post/Pier Head 618229

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 17.90 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 9.4 Product Name: One Light Outdoor Fixture UPC: 783927333351 Category: Outdoor Post Lanterns Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 17.90 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 9.4 Product Name: One Light Outdoor Fixture UPC: 783927333351 Category: Outdoor Post Lanterns Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49264AZ Exterior -Post/Pier Head - 618229 - Capital Lighting, Inc.
Columbus, OH, USA
49264AZ Exterior -Post/Pier Head
618229
49264AZ Exterior -Post/Pier Head 618229
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 17.90 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 9.4 Product Name: One Light Outdoor Fixture UPC: 783927333351 Category: Outdoor Post Lanterns Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 17.90
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Architectural Bronze
Weight: 9.4
Product Name: One Light Outdoor Fixture
UPC: 783927333351
Category: Outdoor Post Lanterns
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618229
Product Name 49264AZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details