Capital Lighting, Inc. 49265AZ Exterior -Hanging 618227

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.70 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927333344 Category: Outdoor Ceiling Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 26``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.70 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927333344 Category: Outdoor Ceiling Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 26``

Suppliers

Company
Product
Description
Supplier Links
49265AZ Exterior -Hanging - 618227 - Capital Lighting, Inc.
Columbus, OH, USA
49265AZ Exterior -Hanging
618227
49265AZ Exterior -Hanging 618227
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.70 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927333344 Category: Outdoor Ceiling Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 26``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 14.70
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Architectural Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 783927333344
Category: Outdoor Ceiling
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 26``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618227
Product Name 49265AZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details