Capital Lighting, Inc. 49275RZ Exterior -Post/Pier Head 618225

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 19 Product Name: One Light Outdoor Fixture UPC: 783927334068 Category: Outdoor Post Lanterns Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 19 Product Name: One Light Outdoor Fixture UPC: 783927334068 Category: Outdoor Post Lanterns Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49275RZ Exterior -Post/Pier Head - 618225 - Capital Lighting, Inc.
Columbus, OH, USA
49275RZ Exterior -Post/Pier Head
618225
49275RZ Exterior -Post/Pier Head 618225
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 19 Product Name: One Light Outdoor Fixture UPC: 783927334068 Category: Outdoor Post Lanterns Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rubbed Bronze
Weight: 19
Product Name: One Light Outdoor Fixture
UPC: 783927334068
Category: Outdoor Post Lanterns
Glass: Light Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618225
Product Name 49275RZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details