Capital Lighting, Inc. 49266AZ Exterior -Ceiling Mount 618224

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.43 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Architectural Bronze Weight: 5.9 Product Name: One Light Flush Mount UPC: 783927333337 Category: Outdoor Ceiling Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.43 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Architectural Bronze Weight: 5.9 Product Name: One Light Flush Mount UPC: 783927333337 Category: Outdoor Ceiling Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49266AZ Exterior -Ceiling Mount - 618224 - Capital Lighting, Inc.
Columbus, OH, USA
49266AZ Exterior -Ceiling Mount
618224
49266AZ Exterior -Ceiling Mount 618224
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.43 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Architectural Bronze Weight: 5.9 Product Name: One Light Flush Mount UPC: 783927333337 Category: Outdoor Ceiling Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.43
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Architectural Bronze
Weight: 5.9
Product Name: One Light Flush Mount
UPC: 783927333337
Category: Outdoor Ceiling
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618224
Product Name 49266AZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details