Capital Lighting, Inc. 49274RZ Exterior -Post/Pier Head 618222

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 22.31 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927334075 Category: Outdoor Post Lanterns Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 22.31 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927334075 Category: Outdoor Post Lanterns Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49274RZ Exterior -Post/Pier Head - 618222 - Capital Lighting, Inc.
Columbus, OH, USA
49274RZ Exterior -Post/Pier Head
618222
49274RZ Exterior -Post/Pier Head 618222
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 22.31 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927334075 Category: Outdoor Post Lanterns Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.90
Height: 22.31
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rubbed Bronze
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 783927334075
Category: Outdoor Post Lanterns
Glass: Light Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618222
Product Name 49274RZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details