Capital Lighting, Inc. 49272RZ Exterior -Wall Mount 618221

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927334099 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927334099 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49272RZ Exterior -Wall Mount - 618221 - Capital Lighting, Inc.
Columbus, OH, USA
49272RZ Exterior -Wall Mount
618221
49272RZ Exterior -Wall Mount 618221
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927334099 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.90
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rubbed Bronze
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 783927334099
Category: Outdoor Wall Bracket
Glass: Light Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618221
Product Name 49272RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details