Capital Lighting, Inc. 45358BPT Sconces-Single Glass 618215

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.00 Extension: 7.43 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Pewter Weight: 1.5 Product Name: One Light Wall Fixture UPC: 783927331869 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.00 Extension: 7.43 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Pewter Weight: 1.5 Product Name: One Light Wall Fixture UPC: 783927331869 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45358BPT Sconces-Single Glass - 618215 - Capital Lighting, Inc.
Columbus, OH, USA
45358BPT Sconces-Single Glass
618215
45358BPT Sconces-Single Glass 618215
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.00 Extension: 7.43 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Pewter Weight: 1.5 Product Name: One Light Wall Fixture UPC: 783927331869 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 14.00
Extension: 7.43
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Pewter
Weight: 1.5
Product Name: One Light Wall Fixture
UPC: 783927331869
Category: Wall Fixtures
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618215
Product Name 45358BPT Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details