Capital Lighting, Inc. 45300OZ Sconces-Single Glass 618213

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927334686 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927334686 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45300OZ Sconces-Single Glass - 618213 - Capital Lighting, Inc.
Columbus, OH, USA
45300OZ Sconces-Single Glass
618213
45300OZ Sconces-Single Glass 618213
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927334686 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.75
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 2
Product Name: One Light Wall Fixture
UPC: 783927334686
Category: Wall Fixtures
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618213
Product Name 45300OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details