Capital Lighting, Inc. 45303OZ Bathroom Fixtures-Four Lights 618212

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.88 Height: 9.58 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 10.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927334501 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.88 Height: 9.58 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 10.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927334501 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45303OZ Bathroom Fixtures-Four Lights - 618212 - Capital Lighting, Inc.
Columbus, OH, USA
45303OZ Bathroom Fixtures-Four Lights
618212
45303OZ Bathroom Fixtures-Four Lights 618212
PRODUCT DETAILS / SPECS Width/Dia: 28.88 Height: 9.58 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 10.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927334501 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.88
Height: 9.58
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 10.5
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927334501
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618212
Product Name 45303OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details