Capital Lighting, Inc. 45302OZ Bathroom Fixtures-Three Lights 618210

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.58 Height: 9.43 Extension: 5.95 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927334488 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.58 Height: 9.43 Extension: 5.95 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927334488 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45302OZ Bathroom Fixtures-Three Lights - 618210 - Capital Lighting, Inc.
Columbus, OH, USA
45302OZ Bathroom Fixtures-Three Lights
618210
45302OZ Bathroom Fixtures-Three Lights 618210
PRODUCT DETAILS / SPECS Width/Dia: 25.58 Height: 9.43 Extension: 5.95 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927334488 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.58
Height: 9.43
Extension: 5.95
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 5
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927334488
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618210
Product Name 45302OZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details