Capital Lighting, Inc. 45359BPT Bathroom Fixtures-Two Lights 618209

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.05 Height: 9.44 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Pewter Weight: 3.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927331845 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.05 Height: 9.44 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Pewter Weight: 3.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927331845 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45359BPT Bathroom Fixtures-Two Lights - 618209 - Capital Lighting, Inc.
Columbus, OH, USA
45359BPT Bathroom Fixtures-Two Lights
618209
45359BPT Bathroom Fixtures-Two Lights 618209
PRODUCT DETAILS / SPECS Width/Dia: 17.05 Height: 9.44 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Pewter Weight: 3.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927331845 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.05
Height: 9.44
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Pewter
Weight: 3.5
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927331845
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618209
Product Name 45359BPT Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details