Capital Lighting, Inc. 49261AZ Exterior -Wall Mount 618205

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 12.28 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927333375 Category: Outdoor Wall Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 12.28 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927333375 Category: Outdoor Wall Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49261AZ Exterior -Wall Mount - 618205 - Capital Lighting, Inc.
Columbus, OH, USA
49261AZ Exterior -Wall Mount
618205
49261AZ Exterior -Wall Mount 618205
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 12.28 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927333375 Category: Outdoor Wall Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 12.28
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Architectural Bronze
Weight: 5.5
Product Name: One Light Outdoor Fixture
UPC: 783927333375
Category: Outdoor Wall Bracket
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618205
Product Name 49261AZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details