Capital Lighting, Inc. 21936 Mini Pendants-Drum Shades 618198

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Natural Twine Weight: 4 Product Name: One Light Mini Pendant UPC: 792977219362 Category: Lighting Fixtures Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Natural Twine Weight: 4 Product Name: One Light Mini Pendant UPC: 792977219362 Category: Lighting Fixtures Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
21936 Mini Pendants-Drum Shades - 618198 - Capital Lighting, Inc.
Columbus, OH, USA
21936 Mini Pendants-Drum Shades
618198
21936 Mini Pendants-Drum Shades 618198
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Natural Twine Weight: 4 Product Name: One Light Mini Pendant UPC: 792977219362 Category: Lighting Fixtures Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Natural Twine
Weight: 4
Product Name: One Light Mini Pendant
UPC: 792977219362
Category: Lighting Fixtures
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618198
Product Name 21936 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details