Capital Lighting, Inc. 21931 Mini Pendants-Cable 618193

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 5 Product Name: One Light Mini Pendant UPC: 792977219317 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 5 Product Name: One Light Mini Pendant UPC: 792977219317 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21931 Mini Pendants-Cable - 618193 - Capital Lighting, Inc.
Columbus, OH, USA
21931 Mini Pendants-Cable
618193
21931 Mini Pendants-Cable 618193
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 5 Product Name: One Light Mini Pendant UPC: 792977219317 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 5
Product Name: One Light Mini Pendant
UPC: 792977219317
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618193
Product Name 21931 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details