Capital Lighting, Inc. 21934 Mini Pendants-Drum Shades 618192

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 4 Product Name: One Light Mini Pendant UPC: 792977219348 Category: Lighting Fixtures Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 4 Product Name: One Light Mini Pendant UPC: 792977219348 Category: Lighting Fixtures Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
21934 Mini Pendants-Drum Shades - 618192 - Capital Lighting, Inc.
Columbus, OH, USA
21934 Mini Pendants-Drum Shades
618192
21934 Mini Pendants-Drum Shades 618192
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 4 Product Name: One Light Mini Pendant UPC: 792977219348 Category: Lighting Fixtures Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 4
Product Name: One Light Mini Pendant
UPC: 792977219348
Category: Lighting Fixtures
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618192
Product Name 21934 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details