Capital Lighting, Inc. 22861 Bathroom Fixtures-Three Lights 618170

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.62 Height: 11.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black and Hammered Copper Product Name: Three Light Vanity Strip UPC: 792977228616 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.62 Height: 11.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black and Hammered Copper Product Name: Three Light Vanity Strip UPC: 792977228616 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22861 Bathroom Fixtures-Three Lights - 618170 - Capital Lighting, Inc.
Columbus, OH, USA
22861 Bathroom Fixtures-Three Lights
618170
22861 Bathroom Fixtures-Three Lights 618170
PRODUCT DETAILS / SPECS Width/Dia: 23.62 Height: 11.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black and Hammered Copper Product Name: Three Light Vanity Strip UPC: 792977228616 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 23.62
Height: 11.00
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Black and Hammered Copper
Product Name: Three Light Vanity Strip
UPC: 792977228616
Category: Lighting Fixtures
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618170
Product Name 22861 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details