Capital Lighting, Inc. 29536-1 Lamps-Table Lamps 618154

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 15.25 Length 15.25 Bulb Qty: 1 Wattage: 60 Finish: Antiqued Golden Bronze Weight: 5 Product Name: One Light Table Lamps UPC: 792977295366 Category: Lamps Shipped Via: Ups Designer: Grace Feyock
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 15.25 Length 15.25 Bulb Qty: 1 Wattage: 60 Finish: Antiqued Golden Bronze Weight: 5 Product Name: One Light Table Lamps UPC: 792977295366 Category: Lamps Shipped Via: Ups Designer: Grace Feyock

Suppliers

Company
Product
Description
Supplier Links
29536-1 Lamps-Table Lamps - 618154 - Capital Lighting, Inc.
Columbus, OH, USA
29536-1 Lamps-Table Lamps
618154
29536-1 Lamps-Table Lamps 618154
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 15.25 Length 15.25 Bulb Qty: 1 Wattage: 60 Finish: Antiqued Golden Bronze Weight: 5 Product Name: One Light Table Lamps UPC: 792977295366 Category: Lamps Shipped Via: Ups Designer: Grace Feyock

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 15.25
Length 15.25
Bulb
Qty: 1
Wattage: 60
Finish: Antiqued Golden Bronze
Weight: 5
Product Name: One Light Table Lamps
UPC: 792977295366
Category: Lamps
Shipped Via: Ups
Designer: Grace Feyock

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618154
Product Name 29536-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details