Capital Lighting, Inc. 26754 Lamps-Table Lamps 618132

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Aluminum Weight: 14 Product Name: One Light Table Lamp UPC: 792977267547 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Aluminum Weight: 14 Product Name: One Light Table Lamp UPC: 792977267547 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26754 Lamps-Table Lamps - 618132 - Capital Lighting, Inc.
Columbus, OH, USA
26754 Lamps-Table Lamps
618132
26754 Lamps-Table Lamps 618132
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Aluminum Weight: 14 Product Name: One Light Table Lamp UPC: 792977267547 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 33.25
Length 33.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Aluminum
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977267547
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618132
Product Name 26754 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details