Capital Lighting, Inc. 26753-1 Lamps-Table Lamps 618130

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Aluminum Weight: 16 Product Name: Two Light Table Lamp UPC: 792977267530 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Aluminum Weight: 16 Product Name: Two Light Table Lamp UPC: 792977267530 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26753-1 Lamps-Table Lamps - 618130 - Capital Lighting, Inc.
Columbus, OH, USA
26753-1 Lamps-Table Lamps
618130
26753-1 Lamps-Table Lamps 618130
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Aluminum Weight: 16 Product Name: Two Light Table Lamp UPC: 792977267530 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 36.50
Length 36.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Aluminum
Weight: 16
Product Name: Two Light Table Lamp
UPC: 792977267530
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618130
Product Name 26753-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details