Capital Lighting, Inc. 29491-1 Lamps-Table Lamps 618128

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 9 Product Name: One Light Table Lamps UPC: 792977294918 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 9 Product Name: One Light Table Lamps UPC: 792977294918 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29491-1 Lamps-Table Lamps - 618128 - Capital Lighting, Inc.
Columbus, OH, USA
29491-1 Lamps-Table Lamps
618128
29491-1 Lamps-Table Lamps 618128
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 9 Product Name: One Light Table Lamps UPC: 792977294918 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 26.00
Length 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Coffee Bronze
Weight: 9
Product Name: One Light Table Lamps
UPC: 792977294918
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618128
Product Name 29491-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details