Capital Lighting, Inc. 29283-1 Lamps-Table Lamps 618123

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 37.25 Length 37.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Champagne Weight: 10 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292839 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 37.25 Length 37.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Champagne Weight: 10 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292839 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
29283-1 Lamps-Table Lamps - 618123 - Capital Lighting, Inc.
Columbus, OH, USA
29283-1 Lamps-Table Lamps
618123
29283-1 Lamps-Table Lamps 618123
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 37.25 Length 37.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Champagne Weight: 10 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292839 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 37.25
Length 37.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver Champagne
Weight: 10
Product Name: One Light Up / Down Lighting Table Lamp
UPC: 792977292839
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618123
Product Name 29283-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details