Capital Lighting, Inc. 29284-2 Lamps-Table Lamps 618121

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Silver Champagne Weight: 11 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292846 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Silver Champagne Weight: 11 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292846 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
29284-2 Lamps-Table Lamps - 618121 - Capital Lighting, Inc.
Columbus, OH, USA
29284-2 Lamps-Table Lamps
618121
29284-2 Lamps-Table Lamps 618121
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Silver Champagne Weight: 11 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292846 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.50
Length 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Silver Champagne
Weight: 11
Product Name: One Light Up / Down Lighting Table Lamp
UPC: 792977292846
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618121
Product Name 29284-2 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details