Capital Lighting, Inc. 26796 Lamps-Table Lamps 618119

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Silver Weight: 14 Product Name: One Light Table Lamp UPC: 792977267967 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Silver Weight: 14 Product Name: One Light Table Lamp UPC: 792977267967 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
26796 Lamps-Table Lamps - 618119 - Capital Lighting, Inc.
Columbus, OH, USA
26796 Lamps-Table Lamps
618119
26796 Lamps-Table Lamps 618119
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Silver Weight: 14 Product Name: One Light Table Lamp UPC: 792977267967 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Silver
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977267967
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618119
Product Name 26796 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details