Capital Lighting, Inc. 27673 Lamps-Table Lamps 618118

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.13 Length 27.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metallic Golden Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977276730 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.13 Length 27.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metallic Golden Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977276730 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27673 Lamps-Table Lamps - 618118 - Capital Lighting, Inc.
Columbus, OH, USA
27673 Lamps-Table Lamps
618118
27673 Lamps-Table Lamps 618118
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.13 Length 27.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metallic Golden Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977276730 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.13
Length 27.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Metallic Golden Bronze
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977276730
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618118
Product Name 27673 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details