Capital Lighting, Inc. 26797 Lamps-Table Lamps 618117

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 17 Product Name: One Light Table Lamp UPC: 792977267974 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 17 Product Name: One Light Table Lamp UPC: 792977267974 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
26797 Lamps-Table Lamps - 618117 - Capital Lighting, Inc.
Columbus, OH, USA
26797 Lamps-Table Lamps
618117
26797 Lamps-Table Lamps 618117
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 17 Product Name: One Light Table Lamp UPC: 792977267974 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977267974
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618117
Product Name 26797 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details