Capital Lighting, Inc. 27676 Lamps-Table Lamps 618107

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.25 Length 34.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Weight: 14 Product Name: One Light Table Lamp UPC: 792977276761 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.25 Length 34.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Weight: 14 Product Name: One Light Table Lamp UPC: 792977276761 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27676 Lamps-Table Lamps - 618107 - Capital Lighting, Inc.
Columbus, OH, USA
27676 Lamps-Table Lamps
618107
27676 Lamps-Table Lamps 618107
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.25 Length 34.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Weight: 14 Product Name: One Light Table Lamp UPC: 792977276761 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 34.25
Length 34.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Aluminum
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977276761
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618107
Product Name 27676 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details