Capital Lighting, Inc. 27678 Lamps-Table Lamps 618106

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Colorful Print Weight: 13 Product Name: One Light Table Lamp UPC: 792977276785 Category: Lamps Shipped Via: Ups Designer: Grace Feyock
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Colorful Print Weight: 13 Product Name: One Light Table Lamp UPC: 792977276785 Category: Lamps Shipped Via: Ups Designer: Grace Feyock

Suppliers

Company
Product
Description
Supplier Links
27678 Lamps-Table Lamps - 618106 - Capital Lighting, Inc.
Columbus, OH, USA
27678 Lamps-Table Lamps
618106
27678 Lamps-Table Lamps 618106
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Colorful Print Weight: 13 Product Name: One Light Table Lamp UPC: 792977276785 Category: Lamps Shipped Via: Ups Designer: Grace Feyock

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Colorful Print
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977276785
Category: Lamps
Shipped Via: Ups
Designer: Grace Feyock

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618106
Product Name 27678 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details