Capital Lighting, Inc. 27677 Lamps-Table Lamps 618104

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Greenish Gray Wash Weight: 12 Product Name: One Light Table Lamp UPC: 792977276778 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Greenish Gray Wash Weight: 12 Product Name: One Light Table Lamp UPC: 792977276778 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27677 Lamps-Table Lamps - 618104 - Capital Lighting, Inc.
Columbus, OH, USA
27677 Lamps-Table Lamps
618104
27677 Lamps-Table Lamps 618104
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Greenish Gray Wash Weight: 12 Product Name: One Light Table Lamp UPC: 792977276778 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 37.00
Length 37.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Greenish Gray Wash
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977276778
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618104
Product Name 27677 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details