Capital Lighting, Inc. 27679 Lamps-Table Lamps 618103

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.13 Length 37.13 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Gray Wash Weight: 16 Product Name: One Light Table Lamp UPC: 792977276792 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.13 Length 37.13 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Gray Wash Weight: 16 Product Name: One Light Table Lamp UPC: 792977276792 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27679 Lamps-Table Lamps - 618103 - Capital Lighting, Inc.
Columbus, OH, USA
27679 Lamps-Table Lamps
618103
27679 Lamps-Table Lamps 618103
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.13 Length 37.13 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Gray Wash Weight: 16 Product Name: One Light Table Lamp UPC: 792977276792 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 37.13
Length 37.13
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rustic Gray Wash
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977276792
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618103
Product Name 27679 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details