Capital Lighting, Inc. 28577 Lamps-Floor Lamps 618102

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 67.00 Length 67.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 30 Product Name: One Light Floor Lamp UPC: 792977285770 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 67.00 Length 67.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 30 Product Name: One Light Floor Lamp UPC: 792977285770 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28577 Lamps-Floor Lamps - 618102 - Capital Lighting, Inc.
Columbus, OH, USA
28577 Lamps-Floor Lamps
618102
28577 Lamps-Floor Lamps 618102
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 67.00 Length 67.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 30 Product Name: One Light Floor Lamp UPC: 792977285770 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 67.00
Length 67.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Weight: 30
Product Name: One Light Floor Lamp
UPC: 792977285770
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618102
Product Name 28577 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details