Capital Lighting, Inc. 42634CH Sconces-Drum Shades 618088

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 3 Product Name: One Light Wall Fixture UPC: 783927333795 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 3 Product Name: One Light Wall Fixture UPC: 783927333795 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42634CH Sconces-Drum Shades - 618088 - Capital Lighting, Inc.
Columbus, OH, USA
42634CH Sconces-Drum Shades
618088
42634CH Sconces-Drum Shades 618088
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 3 Product Name: One Light Wall Fixture UPC: 783927333795 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 15.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 3
Product Name: One Light Wall Fixture
UPC: 783927333795
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618088
Product Name 42634CH Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details