Capital Lighting, Inc. 42631CH Mid. Chandeliers-Drum Shades 618082

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Weight: 21 Product Name: Five Light Chandelier UPC: 783927333825 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Wire: 91``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Weight: 21 Product Name: Five Light Chandelier UPC: 783927333825 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Wire: 91``

Suppliers

Company
Product
Description
Supplier Links
42631CH Mid. Chandeliers-Drum Shades - 618082 - Capital Lighting, Inc.
Columbus, OH, USA
42631CH Mid. Chandeliers-Drum Shades
618082
42631CH Mid. Chandeliers-Drum Shades 618082
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Weight: 21 Product Name: Five Light Chandelier UPC: 783927333825 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Wire: 91``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Chrome
Weight: 21
Product Name: Five Light Chandelier
UPC: 783927333825
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Wire: 91``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618082
Product Name 42631CH Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details