Capital Lighting, Inc. 42035CH Semi-Flush Mts.-Drum Shade 618068

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Three Light Semi Flush UPC: 783927335263 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Three Light Semi Flush UPC: 783927335263 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42035CH Semi-Flush Mts.-Drum Shade - 618068 - Capital Lighting, Inc.
Columbus, OH, USA
42035CH Semi-Flush Mts.-Drum Shade
618068
42035CH Semi-Flush Mts.-Drum Shade 618068
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Three Light Semi Flush UPC: 783927335263 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 4
Product Name: Three Light Semi Flush
UPC: 783927335263
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618068
Product Name 42035CH Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details