Capital Lighting, Inc. 42604OI Mid. Chandeliers-Glass Up 618057

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.20 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Old Iron Weight: 39 Product Name: Nine Light Chandelier UPC: 783927333146 Category: Chandeliers Glass: White Textured Shipped Via: UPS Safety Rating: cUL Wire: 79``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.20 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Old Iron Weight: 39 Product Name: Nine Light Chandelier UPC: 783927333146 Category: Chandeliers Glass: White Textured Shipped Via: UPS Safety Rating: cUL Wire: 79``

Suppliers

Company
Product
Description
Supplier Links
42604OI Mid. Chandeliers-Glass Up - 618057 - Capital Lighting, Inc.
Columbus, OH, USA
42604OI Mid. Chandeliers-Glass Up
618057
42604OI Mid. Chandeliers-Glass Up 618057
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.20 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Old Iron Weight: 39 Product Name: Nine Light Chandelier UPC: 783927333146 Category: Chandeliers Glass: White Textured Shipped Via: UPS Safety Rating: cUL Wire: 79``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 29.20
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Old Iron
Weight: 39
Product Name: Nine Light Chandelier
UPC: 783927333146
Category: Chandeliers
Glass: White Textured
Shipped Via: UPS
Safety Rating: cUL
Wire: 79``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618057
Product Name 42604OI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details