Capital Lighting, Inc. 42606OI Pendants-Bowl Style 618056

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.70 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Iron Weight: 20 Product Name: Four Light Inverted Pendant UPC: 783927337144 Category: Inverted Pendant Glass: White Textured Shipped Via: UPS Safety Rating: cUL Wire: 87``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.70 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Iron Weight: 20 Product Name: Four Light Inverted Pendant UPC: 783927337144 Category: Inverted Pendant Glass: White Textured Shipped Via: UPS Safety Rating: cUL Wire: 87``

Suppliers

Company
Product
Description
Supplier Links
42606OI Pendants-Bowl Style - 618056 - Capital Lighting, Inc.
Columbus, OH, USA
42606OI Pendants-Bowl Style
618056
42606OI Pendants-Bowl Style 618056
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.70 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Iron Weight: 20 Product Name: Four Light Inverted Pendant UPC: 783927337144 Category: Inverted Pendant Glass: White Textured Shipped Via: UPS Safety Rating: cUL Wire: 87``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 23.70
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Old Iron
Weight: 20
Product Name: Four Light Inverted Pendant
UPC: 783927337144
Category: Inverted Pendant
Glass: White Textured
Shipped Via: UPS
Safety Rating: cUL
Wire: 87``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618056
Product Name 42606OI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details