Capital Lighting, Inc. 42607OI Pendants-Bowl Style 618053

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 18.80 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Iron Weight: 12.6 Product Name: Three Light Inverted Pendant UPC: 783927333153 Category: Inverted Pendant Glass: White Textured Shipped Via: UPS Safety Rating: cUL Wire: 91``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 18.80 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Iron Weight: 12.6 Product Name: Three Light Inverted Pendant UPC: 783927333153 Category: Inverted Pendant Glass: White Textured Shipped Via: UPS Safety Rating: cUL Wire: 91``

Suppliers

Company
Product
Description
Supplier Links
42607OI Pendants-Bowl Style - 618053 - Capital Lighting, Inc.
Columbus, OH, USA
42607OI Pendants-Bowl Style
618053
42607OI Pendants-Bowl Style 618053
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 18.80 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Iron Weight: 12.6 Product Name: Three Light Inverted Pendant UPC: 783927333153 Category: Inverted Pendant Glass: White Textured Shipped Via: UPS Safety Rating: cUL Wire: 91``

PRODUCT DETAILS / SPECS
Width/Dia: 17.70
Height: 18.80
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Iron
Weight: 12.6
Product Name: Three Light Inverted Pendant
UPC: 783927333153
Category: Inverted Pendant
Glass: White Textured
Shipped Via: UPS
Safety Rating: cUL
Wire: 91``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618053
Product Name 42607OI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details