Capital Lighting, Inc. 42615OZ Pendants-Bowl Style 618052

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 27.5 Product Name: Three Light Inverted Pendant UPC: 783927333535 Category: Inverted Pendant Glass: Marble Natural Stone Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 46``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 27.5 Product Name: Three Light Inverted Pendant UPC: 783927333535 Category: Inverted Pendant Glass: Marble Natural Stone Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 46``

Suppliers

Company
Product
Description
Supplier Links
42615OZ Pendants-Bowl Style - 618052 - Capital Lighting, Inc.
Columbus, OH, USA
42615OZ Pendants-Bowl Style
618052
42615OZ Pendants-Bowl Style 618052
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 27.5 Product Name: Three Light Inverted Pendant UPC: 783927333535 Category: Inverted Pendant Glass: Marble Natural Stone Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 46``

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 28.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 27.5
Product Name: Three Light Inverted Pendant
UPC: 783927333535
Category: Inverted Pendant
Glass: Marble Natural Stone
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 46``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618052
Product Name 42615OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details