Capital Lighting, Inc. 10609NI Bathroom Fixtures-Three Lights 618048

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.20 Height: 11.00 Extension: 9.25 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 6.45 Product Name: Three Light Bath Light UPC: 783927297561 Category: Fluorescent Bath Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.20 Height: 11.00 Extension: 9.25 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 6.45 Product Name: Three Light Bath Light UPC: 783927297561 Category: Fluorescent Bath Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10609NI Bathroom Fixtures-Three Lights - 618048 - Capital Lighting, Inc.
Columbus, OH, USA
10609NI Bathroom Fixtures-Three Lights
618048
10609NI Bathroom Fixtures-Three Lights 618048
PRODUCT DETAILS / SPECS Width/Dia: 25.20 Height: 11.00 Extension: 9.25 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 6.45 Product Name: Three Light Bath Light UPC: 783927297561 Category: Fluorescent Bath Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 25.20
Height: 11.00
Extension: 9.25
Bulb
Type: Fluorescent
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Weight: 6.45
Product Name: Three Light Bath Light
UPC: 783927297561
Category: Fluorescent Bath
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618048
Product Name 10609NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details