Capital Lighting, Inc. 42097CMZ Semi-Flush Mts.-Other 618039

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cambridge Bronze Weight: 8.8 Product Name: Two Light Semi Flush UPC: 783927335331 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cambridge Bronze Weight: 8.8 Product Name: Two Light Semi Flush UPC: 783927335331 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42097CMZ Semi-Flush Mts.-Other - 618039 - Capital Lighting, Inc.
Columbus, OH, USA
42097CMZ Semi-Flush Mts.-Other
618039
42097CMZ Semi-Flush Mts.-Other 618039
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cambridge Bronze Weight: 8.8 Product Name: Two Light Semi Flush UPC: 783927335331 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Cambridge Bronze
Weight: 8.8
Product Name: Two Light Semi Flush
UPC: 783927335331
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618039
Product Name 42097CMZ Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details