Capital Lighting, Inc. 42098CMZ Pendants-Other 618037

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.25 Length 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cambridge Bronze Weight: 17.6 Product Name: Three Light Inverted Pendant UPC: 783927335287 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.25 Length 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cambridge Bronze Weight: 17.6 Product Name: Three Light Inverted Pendant UPC: 783927335287 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42098CMZ Pendants-Other - 618037 - Capital Lighting, Inc.
Columbus, OH, USA
42098CMZ Pendants-Other
618037
42098CMZ Pendants-Other 618037
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.25 Length 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cambridge Bronze Weight: 17.6 Product Name: Three Light Inverted Pendant UPC: 783927335287 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.25
Length 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cambridge Bronze
Weight: 17.6
Product Name: Three Light Inverted Pendant
UPC: 783927335287
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618037
Product Name 42098CMZ Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details