Capital Lighting, Inc. 42191CMZ Mini Pendants-Chain 618036

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cambridge Bronze Weight: 4 Product Name: One Light Pendant UPC: 783927335317 Category: Pendants Shipped Via: Ups Safety Rating: cUL Chain: 72`` Wire: 19``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cambridge Bronze Weight: 4 Product Name: One Light Pendant UPC: 783927335317 Category: Pendants Shipped Via: Ups Safety Rating: cUL Chain: 72`` Wire: 19``

Suppliers

Company
Product
Description
Supplier Links
42191CMZ Mini Pendants-Chain - 618036 - Capital Lighting, Inc.
Columbus, OH, USA
42191CMZ Mini Pendants-Chain
618036
42191CMZ Mini Pendants-Chain 618036
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cambridge Bronze Weight: 4 Product Name: One Light Pendant UPC: 783927335317 Category: Pendants Shipped Via: Ups Safety Rating: cUL Chain: 72`` Wire: 19``

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 16.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cambridge Bronze
Weight: 4
Product Name: One Light Pendant
UPC: 783927335317
Category: Pendants
Shipped Via: Ups
Safety Rating: cUL
Chain: 72``
Wire: 19``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618036
Product Name 42191CMZ Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details