Capital Lighting, Inc. 42099CMZ Island/Pool Table-4 Light + 618034

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.87 Length 7.87 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cambridge Bronze Weight: 27.72 Product Name: Four Light Chandelier UPC: 783927335324 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.87 Length 7.87 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cambridge Bronze Weight: 27.72 Product Name: Four Light Chandelier UPC: 783927335324 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42099CMZ Island/Pool Table-4 Light + - 618034 - Capital Lighting, Inc.
Columbus, OH, USA
42099CMZ Island/Pool Table-4 Light +
618034
42099CMZ Island/Pool Table-4 Light + 618034
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.87 Length 7.87 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cambridge Bronze Weight: 27.72 Product Name: Four Light Chandelier UPC: 783927335324 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.87
Length 7.87
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Cambridge Bronze
Weight: 27.72
Product Name: Four Light Chandelier
UPC: 783927335324
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618034
Product Name 42099CMZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details