Capital Lighting, Inc. 42208CH Semi-Flush Mts.-Bowl Style 618030

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 47.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 6 Product Name: One Light Semi Flush UPC: 783927333573 Category: Semi-Flush Glass: Satin Etched Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 47.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 6 Product Name: One Light Semi Flush UPC: 783927333573 Category: Semi-Flush Glass: Satin Etched Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42208CH Semi-Flush Mts.-Bowl Style - 618030 - Capital Lighting, Inc.
Columbus, OH, USA
42208CH Semi-Flush Mts.-Bowl Style
618030
42208CH Semi-Flush Mts.-Bowl Style 618030
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 47.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 6 Product Name: One Light Semi Flush UPC: 783927333573 Category: Semi-Flush Glass: Satin Etched Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 47.12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 6
Product Name: One Light Semi Flush
UPC: 783927333573
Category: Semi-Flush
Glass: Satin Etched Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618030
Product Name 42208CH Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details