Capital Lighting, Inc. 42562BPT Mini Pendants-Rod 618029

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Pewter Weight: 2.5 Product Name: One Light Mini Pendant UPC: 783927334303 Category: Mini Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 62``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Pewter Weight: 2.5 Product Name: One Light Mini Pendant UPC: 783927334303 Category: Mini Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 62``

Suppliers

Company
Product
Description
Supplier Links
42562BPT Mini Pendants-Rod - 618029 - Capital Lighting, Inc.
Columbus, OH, USA
42562BPT Mini Pendants-Rod
618029
42562BPT Mini Pendants-Rod 618029
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Pewter Weight: 2.5 Product Name: One Light Mini Pendant UPC: 783927334303 Category: Mini Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 62``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Pewter
Weight: 2.5
Product Name: One Light Mini Pendant
UPC: 783927334303
Category: Mini Pendants
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 62``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618029
Product Name 42562BPT Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details