Capital Lighting, Inc. 42563BPT Semi-Flush Mts.-Bowl Style 618024

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.29 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Pewter Weight: 5 Product Name: Three Light Semi Flush UPC: 783927334280 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.29 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Pewter Weight: 5 Product Name: Three Light Semi Flush UPC: 783927334280 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42563BPT Semi-Flush Mts.-Bowl Style - 618024 - Capital Lighting, Inc.
Columbus, OH, USA
42563BPT Semi-Flush Mts.-Bowl Style
618024
42563BPT Semi-Flush Mts.-Bowl Style 618024
PRODUCT DETAILS / SPECS Width/Dia: 17.29 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Pewter Weight: 5 Product Name: Three Light Semi Flush UPC: 783927334280 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.29
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Pewter
Weight: 5
Product Name: Three Light Semi Flush
UPC: 783927334280
Category: Semi-Flush
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618024
Product Name 42563BPT Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details