Capital Lighting, Inc. 42587CH Sconces-Single Glass 618022

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.49 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2 Product Name: One Light Wall Light UPC: 783927333948 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.49 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2 Product Name: One Light Wall Light UPC: 783927333948 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42587CH Sconces-Single Glass - 618022 - Capital Lighting, Inc.
Columbus, OH, USA
42587CH Sconces-Single Glass
618022
42587CH Sconces-Single Glass 618022
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.49 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2 Product Name: One Light Wall Light UPC: 783927333948 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.49
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 2
Product Name: One Light Wall Light
UPC: 783927333948
Category: Wall Light
Glass: Satin Etched Cased Opal
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618022
Product Name 42587CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details