Capital Lighting, Inc. 42584CH Mid. Chandeliers-Glass Up 618021

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 30.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Chrome Weight: 19 Product Name: Eight Light Chandelier UPC: 783927333092 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 81``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 30.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Chrome Weight: 19 Product Name: Eight Light Chandelier UPC: 783927333092 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 81``

Suppliers

Company
Product
Description
Supplier Links
42584CH Mid. Chandeliers-Glass Up - 618021 - Capital Lighting, Inc.
Columbus, OH, USA
42584CH Mid. Chandeliers-Glass Up
618021
42584CH Mid. Chandeliers-Glass Up 618021
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 30.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Chrome Weight: 19 Product Name: Eight Light Chandelier UPC: 783927333092 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 81``

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 30.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Chrome
Weight: 19
Product Name: Eight Light Chandelier
UPC: 783927333092
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 81``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618021
Product Name 42584CH Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details